SC9582 MMCX jack PCB connector from Fairview Microwave has an interface type of end launch and a 50 Ohm impedance. This MMCX jack connector uses shield attachment of solder attachment for the contact. Our jack MMCX PCB connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.
MMCX jack PCB RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave MMCX PCB connector has a brass body with gold plating. Our SC9582 MMCX connector uses beryllium copper contact and a gold plating material. This MMCX jack PCB RF connector is RoHS compliant, you can find this MMCX jack PCB connector datasheet specifications above.
Fairview Microwave jack MMCX connector purchases will ship the same day. Our MMCX jack end launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom MMCX cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC9582 |
| Product Name | MMCX Jack (Female) PCB Connector End Launch, Solder |
| Geometry | Straight |