SC9561 MMCX jack coaxial connector from Fairview Microwave has an interface type of .100 inch, RG316, RG174, RG188, LMR-100, LMR-100A, LMR-100-FR and a 50 Ohm impedance. This MMCX jack connector uses shield attachment of crimp/solder attachment for the contact. Our jack MMCX coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.
MMCX jack coaxial RF connector has a ptfe dielectric type and a VSWR of 1.22:1. This Fairview Microwave MMCX coaxial connector has a brass body with gold plating. Our SC9561 MMCX connector uses beryllium copper contact and a gold plating material. This MMCX jack coaxial RF connector is RoHS compliant, you can find this MMCX jack coaxial connector datasheet specifications above.
Fairview Microwave jack MMCX connector purchases will ship the same day. Our MMCX jack .100 inch / RG316 / RG174 / RG188 / LMR-100 / LMR-100A / LMR-100-FR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom MMCX cable connector assemblies that will ship quickly from our location.
* LMR™ is a trademark of Times Microwave Systems.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC9561 |
| Product Name | MMCX Jack (Female) Connector For .100 inch, RG316, RG174, RG188, LMR-100, LMR-100A, LMR-100-FR Cable, Crimp/Solder |
| Geometry | Straight |