SC9541 RA MMCX plug coaxial connector from Fairview Microwave has an interface type of RG178 and a 50 Ohm impedance. This MMCX plug connector uses shield attachment of crimp/solder attachment for the contact. Our plug MMCX right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.
Right angle MMCX plug coaxial RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave MMCX coaxial connector has a brass body with gold plating. Our SC9541 MMCX RA connector uses brass contact and a gold plating material. This MMCX plug right angle coaxial RF connector is RoHS compliant, you can find this MMCX plug right angle coaxial connector datasheet specifications above.
Fairview Microwave RA plug MMCX connector purchases will ship the same day. Our MMCX right angle plug RG178 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom MMCX cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC9541 |
| Product Name | Right Angle MMCX Plug (Male) Connector For RG178 Cable, Crimp/Solder |
| Geometry | Right Angle |