SC9492 RA MCX plug PCB connector from Fairview Microwave has an interface type of thru hole and a 50 Ohm impedance. This MCX plug connector uses shield attachment of solder attachment for the contact. Our plug MCX right angle PCB connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.
Right angle MCX plug PCB RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave MCX PCB connector has a beryllium copper body with gold plating. Our SC9492 MCX RA connector uses brass contact and a gold plating material. This MCX plug right angle PCB RF connector is RoHS compliant, you can find this MCX plug right angle PCB connector datasheet specifications above.
Fairview Microwave RA plug MCX connector purchases will ship the same day. Our MCX right angle plug thru hole connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom MCX cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC9492 |
| Product Name | Right Angle MCX Plug (Male) PCB Connector Thru Hole, .200 inch x .067 inch Hole Spacing, Solder |
| Connector Type | MCX |