SC9491 RA MCX jack PCB connector from Fairview Microwave has an interface type of thru hole and a 50 Ohm impedance. This MCX jack connector uses shield attachment of solder attachment for the contact. Our jack MCX right angle PCB connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.
Right angle MCX jack PCB RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave MCX PCB connector has a brass body with gold plating. Our SC9491 MCX RA connector uses beryllium copper contact and a gold plating material. This MCX jack right angle PCB RF connector is RoHS compliant, you can find this MCX jack right angle PCB connector datasheet specifications above.
Fairview Microwave RA jack MCX connector purchases will ship the same day. Our MCX right angle jack thru hole connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom MCX cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC9491 |
| Product Name | Right Angle MCX Jack (Female) PCB Connector Thru Hole, Solder |
| Connector Type | MCX |