SC9417 MCX plug coaxial connector from Fairview Microwave has an interface type of RG178, RG196 and a 50 Ohm impedance. This MCX plug connector uses shield attachment of crimp/solder attachment for the contact. Our plug MCX coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.
MCX plug coaxial RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave MCX coaxial connector has a brass body with gold plating. Our SC9417 MCX connector uses brass contact and a gold plating material. This MCX plug coaxial RF connector is RoHS compliant, you can find this MCX plug coaxial connector datasheet specifications above.
Fairview Microwave plug MCX connector purchases will ship the same day. Our MCX plug RG178 / RG196 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom MCX cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC9417 |
| Product Name | MCX Plug (Male) Connector For RG178, RG196 Cable, Crimp/Solder |
| Connector Type | MCX |