Fairview Microwave Inc. N Female (Jack) Bulkhead Connector Threaded Pin Terminal, Solder SC9358

Description
SC9358 N female bulkhead terminal connector from Fairview Microwave has an interface type of threaded pin and a 50 Ohm impedance. This N female bulkhead connector uses shield attachment of solder attachment for the contact. Our female N terminal connector provides a minimum frequency of DC and a maximum frequency of 11 GHz. N female bulkhead terminal RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave N terminal connector has a brass body with silver plating. Our SC9358 N connector uses beryllium copper contact and a silver plating material. This N female bulkhead terminal RF connector is RoHS compliant, you can find this N female bulkhead terminal connector datasheet specifications above. Fairview Microwave female N bulkhead connector purchases will ship the same day. Our bulkhead N female threaded pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom N cable connector assemblies that will ship quickly from our location.
Datasheet
Description
SC9358 N female bulkhead terminal connector from Fairview Microwave has an interface type of threaded pin and a 50 Ohm impedance. This N female bulkhead connector uses shield attachment of solder attachment for the contact. Our female N terminal connector provides a minimum frequency of DC and a maximum frequency of 11 GHz. N female bulkhead terminal RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave N terminal connector has a brass body with silver plating. Our SC9358 N connector uses beryllium copper contact and a silver plating material. This N female bulkhead terminal RF connector is RoHS compliant, you can find this N female bulkhead terminal connector datasheet specifications above. Fairview Microwave female N bulkhead connector purchases will ship the same day. Our bulkhead N female threaded pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom N cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N Female (Jack) Bulkhead Connector Threaded Pin Terminal, Solder - SC9358 - Fairview Microwave Inc.
Lewisville, TX, United States
N Female (Jack) Bulkhead Connector Threaded Pin Terminal, Solder
SC9358
N Female (Jack) Bulkhead Connector Threaded Pin Terminal, Solder SC9358
SC9358 N female bulkhead terminal connector from Fairview Microwave has an interface type of threaded pin and a 50 Ohm impedance. This N female bulkhead connector uses shield attachment of solder attachment for the contact. Our female N terminal connector provides a minimum frequency of DC and a maximum frequency of 11 GHz. N female bulkhead terminal RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave N terminal connector has a brass body with silver plating. Our SC9358 N connector uses beryllium copper contact and a silver plating material. This N female bulkhead terminal RF connector is RoHS compliant, you can find this N female bulkhead terminal connector datasheet specifications above. Fairview Microwave female N bulkhead connector purchases will ship the same day. Our bulkhead N female threaded pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom N cable connector assemblies that will ship quickly from our location.

SC9358 N female bulkhead terminal connector from Fairview Microwave has an interface type of threaded pin and a 50 Ohm impedance. This N female bulkhead connector uses shield attachment of solder attachment for the contact. Our female N terminal connector provides a minimum frequency of DC and a maximum frequency of 11 GHz.

N female bulkhead terminal RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave N terminal connector has a brass body with silver plating. Our SC9358 N connector uses beryllium copper contact and a silver plating material. This N female bulkhead terminal RF connector is RoHS compliant, you can find this N female bulkhead terminal connector datasheet specifications above.

Fairview Microwave female N bulkhead connector purchases will ship the same day. Our bulkhead N female threaded pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom N cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number SC9358
Product Name N Female (Jack) Bulkhead Connector Threaded Pin Terminal, Solder
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Connector, SMB Socket - 190736 - PIC Wire & Cable
Specs
Connector Type SMB
Gender Female / Jack
Geometry Straight
View Details
Coax Connectors - 1055689-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Surface Mount
View Details
5 suppliers
Coaxial Adapters - 7385941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCS-FG-T50P-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details