SC9333 N female bulkhead coaxial connector from Fairview Microwave has an interface type of .100 inch, RG316, RG174, RG188, LMR-100, LMR-100A and a 50 Ohm impedance. This N female bulkhead connector uses shield attachment of crimp/solder (captive contact) attachment for the contact. Our female N coaxial connector provides a minimum frequency of DC and a maximum frequency of 11 GHz.
N female bulkhead coaxial RF connector has a ptfe dielectric type and a VSWR of . Our SC9333 N connector uses beryllium copper contact. This N female bulkhead coaxial RF connector is RoHS compliant, you can find this N female bulkhead coaxial connector datasheet specifications above.
Fairview Microwave female N bulkhead connector purchases will ship the same day. Our bulkhead N female .100 inch / RG316 / RG174 / RG188 / LMR-100 / LMR-100A connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom N cable connector assemblies that will ship quickly from our location.
* LMR™ is a trademark of Times Microwave Systems.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC9333 |
| Product Name | N Female (Jack) Bulkhead Connector For .100 inch, RG316, RG174, RG188, LMR-100, LMR-100A Cable, Crimp/Solder (Captive Contact) |
| Connector Type | Type N |