Fairview Microwave Inc. N Female (Jack) Bulkhead Connector For LMR-200 Cable , .640 inch DD Hole, Crimp/Solder SC9332

Description
SC9332 N female bulkhead coaxial connector from Fairview Microwave has an interface type of LMR-200 and a 50 Ohm impedance. This N female bulkhead connector uses shield attachment of crimp/solder attachment for the contact. Our female N coaxial connector provides a minimum frequency of DC and a maximum frequency of 8 GHz. N female bulkhead coaxial RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave N coaxial connector has a brass body with nickel plating. Our SC9332 N connector uses phosphor bronze contact and a nickel plating material. This N female bulkhead coaxial RF connector is RoHS compliant, you can find this N female bulkhead coaxial connector datasheet specifications above. Fairview Microwave female N bulkhead connector purchases will ship the same day. Our bulkhead N female LMR-200 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom N cable connector assemblies that will ship quickly from our location. * LMR™ is a trademark of Times Microwave Systems.
Datasheet
Description
SC9332 N female bulkhead coaxial connector from Fairview Microwave has an interface type of LMR-200 and a 50 Ohm impedance. This N female bulkhead connector uses shield attachment of crimp/solder attachment for the contact. Our female N coaxial connector provides a minimum frequency of DC and a maximum frequency of 8 GHz. N female bulkhead coaxial RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave N coaxial connector has a brass body with nickel plating. Our SC9332 N connector uses phosphor bronze contact and a nickel plating material. This N female bulkhead coaxial RF connector is RoHS compliant, you can find this N female bulkhead coaxial connector datasheet specifications above. Fairview Microwave female N bulkhead connector purchases will ship the same day. Our bulkhead N female LMR-200 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom N cable connector assemblies that will ship quickly from our location. * LMR™ is a trademark of Times Microwave Systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N Female (Jack) Bulkhead Connector For LMR-200 Cable , .640 inch DD Hole, Crimp/Solder - SC9332 - Fairview Microwave Inc.
Lewisville, TX, United States
N Female (Jack) Bulkhead Connector For LMR-200 Cable , .640 inch DD Hole, Crimp/Solder
SC9332
N Female (Jack) Bulkhead Connector For LMR-200 Cable , .640 inch DD Hole, Crimp/Solder SC9332
SC9332 N female bulkhead coaxial connector from Fairview Microwave has an interface type of LMR-200 and a 50 Ohm impedance. This N female bulkhead connector uses shield attachment of crimp/solder attachment for the contact. Our female N coaxial connector provides a minimum frequency of DC and a maximum frequency of 8 GHz. N female bulkhead coaxial RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave N coaxial connector has a brass body with nickel plating. Our SC9332 N connector uses phosphor bronze contact and a nickel plating material. This N female bulkhead coaxial RF connector is RoHS compliant, you can find this N female bulkhead coaxial connector datasheet specifications above. Fairview Microwave female N bulkhead connector purchases will ship the same day. Our bulkhead N female LMR-200 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom N cable connector assemblies that will ship quickly from our location. * LMR™ is a trademark of Times Microwave Systems.

SC9332 N female bulkhead coaxial connector from Fairview Microwave has an interface type of LMR-200 and a 50 Ohm impedance. This N female bulkhead connector uses shield attachment of crimp/solder attachment for the contact. Our female N coaxial connector provides a minimum frequency of DC and a maximum frequency of 8 GHz.

N female bulkhead coaxial RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave N coaxial connector has a brass body with nickel plating. Our SC9332 N connector uses phosphor bronze contact and a nickel plating material. This N female bulkhead coaxial RF connector is RoHS compliant, you can find this N female bulkhead coaxial connector datasheet specifications above.

Fairview Microwave female N bulkhead connector purchases will ship the same day. Our bulkhead N female LMR-200 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom N cable connector assemblies that will ship quickly from our location.

* LMR™ is a trademark of Times Microwave Systems.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number SC9332
Product Name N Female (Jack) Bulkhead Connector For LMR-200 Cable , .640 inch DD Hole, Crimp/Solder
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1058628-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder & Clamp
Mounting Panel Mount
View Details
3 suppliers
TNC (F) St. Connector for RG58 Cable - ET-TFS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 7123302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight; Straight
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190531 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry 79 Degrees
Voltage Rating 500 volts
View Details