Fairview Microwave Inc. N Female (Jack) Connector Pin Terminal, Solder Press-In SC9273

Description
SC9273 N female press-in terminal connector from Fairview Microwave has an interface type of pin and a 50 Ohm impedance. This N female press-in connector uses shield attachment of solder attachment for the contact. Our female N terminal connector provides a minimum frequency of DC and a maximum frequency of 11 GHz. N female press-in terminal RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave N terminal connector has a brass body with nickel plating. Our SC9273 N connector uses beryllium copper contact and a nickel plating material. This N female press-in terminal RF connector is RoHS compliant, you can find this N female press-in terminal connector datasheet specifications above. Fairview Microwave female N press-in connector purchases will ship the same day. Our press-in N female pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom N cable connector assemblies that will ship quickly from our location.
Datasheet
Description
SC9273 N female press-in terminal connector from Fairview Microwave has an interface type of pin and a 50 Ohm impedance. This N female press-in connector uses shield attachment of solder attachment for the contact. Our female N terminal connector provides a minimum frequency of DC and a maximum frequency of 11 GHz. N female press-in terminal RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave N terminal connector has a brass body with nickel plating. Our SC9273 N connector uses beryllium copper contact and a nickel plating material. This N female press-in terminal RF connector is RoHS compliant, you can find this N female press-in terminal connector datasheet specifications above. Fairview Microwave female N press-in connector purchases will ship the same day. Our press-in N female pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom N cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N Female (Jack) Connector Pin Terminal, Solder Press-In - SC9273 - Fairview Microwave Inc.
Lewisville, TX, United States
N Female (Jack) Connector Pin Terminal, Solder Press-In
SC9273
N Female (Jack) Connector Pin Terminal, Solder Press-In SC9273
SC9273 N female press-in terminal connector from Fairview Microwave has an interface type of pin and a 50 Ohm impedance. This N female press-in connector uses shield attachment of solder attachment for the contact. Our female N terminal connector provides a minimum frequency of DC and a maximum frequency of 11 GHz. N female press-in terminal RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave N terminal connector has a brass body with nickel plating. Our SC9273 N connector uses beryllium copper contact and a nickel plating material. This N female press-in terminal RF connector is RoHS compliant, you can find this N female press-in terminal connector datasheet specifications above. Fairview Microwave female N press-in connector purchases will ship the same day. Our press-in N female pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom N cable connector assemblies that will ship quickly from our location.

SC9273 N female press-in terminal connector from Fairview Microwave has an interface type of pin and a 50 Ohm impedance. This N female press-in connector uses shield attachment of solder attachment for the contact. Our female N terminal connector provides a minimum frequency of DC and a maximum frequency of 11 GHz.

N female press-in terminal RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave N terminal connector has a brass body with nickel plating. Our SC9273 N connector uses beryllium copper contact and a nickel plating material. This N female press-in terminal RF connector is RoHS compliant, you can find this N female press-in terminal connector datasheet specifications above.

Fairview Microwave female N press-in connector purchases will ship the same day. Our press-in N female pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom N cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number SC9273
Product Name N Female (Jack) Connector Pin Terminal, Solder Press-In
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1052931-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Mounting Panel Mount
View Details
5 suppliers
SMA Female R/A Bulkhead PCB Mount 14mm Connector - ET-SFRA-BH-PC14M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Right Angle
View Details
Coaxial Adapters - 8194178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Gender Female / Jack
Geometry Straight; Straight
View Details
50 Ohm SMA Connector, SMA Inline Jack - 190825 - PIC Wire & Cable
Specs
Connector Type SMA
Voltage Rating 335 volts
View Details