SC9271 N female press-in terminal connector from Fairview Microwave has an interface type of solder cup and a 50 Ohm impedance. This N female press-in connector uses shield attachment of solder attachment for the contact. Our female N terminal connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz.
N female press-in terminal RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave N terminal connector has a brass body with nickel plating. Our SC9271 N connector uses beryllium copper contact and a nickel plating material. This N female press-in terminal RF connector is RoHS compliant, you can find this N female press-in terminal connector datasheet specifications above.
Fairview Microwave female N press-in connector purchases will ship the same day. Our press-in N female solder cup connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom N cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC9271 |
| Product Name | N Female (Jack) Connector Solder Cup Terminal, Solder Press-In |
| Connector Type | Type N |