SC9265 N female 7 hole flange field replaceable contact connector from Fairview Microwave has an interface type of .066 inch pin and a 50 Ohm impedance. This N female 7 hole flange connector uses shield attachment of attachment for the contact. Our female N field replaceable contact connector provides a minimum frequency of DC and a maximum frequency of 10.4 GHz.
N female 7 hole flange field replaceable contact RF connector has a ptfe dielectric type and a VSWR of 1.09:1. This Fairview Microwave N field replaceable contact connector has a brass body with silver plating. Our SC9265 N connector uses beryllium copper contact and a silver plating material. This N female 7 hole flange field replaceable contact RF connector is RoHS compliant, you can find this N female 7 hole flange field replaceable contact connector datasheet specifications above.
Fairview Microwave female N 7 hole flange connector purchases will ship the same day. Our 7 hole flange N female .066 inch pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom N cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC9265 |
| Product Name | N Female (Jack) Connector Field Replaceable 7 Hole Flange (Panel Mount) |
| Connector Type | Type N |