SC9229 N female 4 hole flange terminal connector from Fairview Microwave has an interface type of pin and a 50 Ohm impedance. This N female 4 hole flange connector uses shield attachment of solder attachment for the contact. Our female N terminal connector provides a minimum frequency of DC and a maximum frequency of 11 GHz.
N female 4 hole flange terminal RF connector has a ptfe dielectric type and a VSWR of 1.3:1. Our SC9229 N connector uses beryllium copper contact. This N female 4 hole flange terminal RF connector is RoHS compliant, you can find this N female 4 hole flange terminal connector datasheet specifications above.
Fairview Microwave female N 4 hole flange connector purchases will ship the same day. Our 4 hole flange N female pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom N cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC9229 |
| Product Name | N Female (Jack) Connector Pin Terminal 4 Hole Flange (Panel Mount), Solder, Nickel Plated Brass Body, Length 1.52 In |
| Connector Type | Type N |