SC9116 N male coaxial connector from Fairview Microwave has an interface type of 0.400 inch, LMR-400, LMR-400-DB, LMR-400-UF and a 50 Ohm impedance. This N male connector uses shield attachment of crimp/solder attachment for the contact. Our male N coaxial connector provides a minimum frequency of DC and a maximum frequency of 11 GHz.
N male coaxial RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave N coaxial connector has a brass body with nickel plating. Our SC9116 N connector uses brass contact and a nickel plating material. you can find this N male coaxial connector datasheet specifications above.
Fairview Microwave male N connector purchases will ship the same day. Our N male 0.400 inch / LMR-400 / LMR-400-DB / LMR-400-UF connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom N cable connector assemblies that will ship quickly from our location.
* LMR™ is a trademark of Times Microwave Systems.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC9116 |
| Product Name | N Male (Plug) Connector For 0.400 inch, LMR-400, LMR-400-DB, LMR-400-UF Cable, Crimp/Solder |
| Connector Type | Type N |