SC8854 SMB jack PCB connector from Fairview Microwave has an interface type of thru hole and a 50 Ohm impedance. This SMB jack connector uses shield attachment of solder attachment for the contact. Our jack SMB PCB connector provides a minimum frequency of DC and a maximum frequency of 4 GHz.
SMB jack PCB RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave SMB PCB connector has a brass body with gold plating. Our SC8854 SMB connector uses brass contact and a gold plating material. This SMB jack PCB RF connector is RoHS compliant, you can find this SMB jack PCB connector datasheet specifications above.
Fairview Microwave jack SMB connector purchases will ship the same day. Our SMB jack thru hole connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMB cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC8854 |
| Product Name | SMB Jack (Female) PCB Connector Thru Hole, Solder |
| Connector Type | SMB |