SC8846 RA SMB plug coaxial connector from Fairview Microwave has an interface type of 0.100 inch, RG316, RG174, RG188, LMR-100, LMR-100A, LMR-100A-FR and a 50 Ohm impedance. This SMB plug connector uses shield attachment of crimp/solder attachment for the contact. Our plug SMB right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 4 GHz.
Right angle SMB plug coaxial RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave SMB coaxial connector has a brass body with gold plating. Our SC8846 SMB RA connector uses beryllium copper contact and a gold plating material. This SMB plug right angle coaxial RF connector is RoHS compliant, you can find this SMB plug right angle coaxial connector datasheet specifications above.
Fairview Microwave RA plug SMB connector purchases will ship the same day. Our SMB right angle plug 0.100 inch / RG316 / RG174 / RG188 / LMR-100 / LMR-100A / LMR-100A-FR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMB cable connector assemblies that will ship quickly from our location.
* LMR™ is a trademark of Times Microwave Systems.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC8846 |
| Product Name | Right Angle SMB Plug (Male) Connector For 0.100 inch, RG316, RG174, RG188, LMR-100, LMR-100A, LMR-100A-FR Cable, Crimp/Solder |
| Connector Type | SMB |