Fairview Microwave Inc. SMC Jack (Female) Bulkhead PCB Connector .062 inch End Launch, Solder SC8804

Description
SC8804 SMC jack bulkhead PCB connector from Fairview Microwave has an interface type of .062 inch end launch and a 50 Ohm impedance. This SMC jack bulkhead connector uses shield attachment of solder attachment for the contact. Our jack SMC PCB connector provides a minimum frequency of DC and a maximum frequency of 10 GHz. SMC jack bulkhead PCB RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave SMC PCB connector has a brass body with gold plating. Our SC8804 SMC connector uses brass contact and a gold plating material. This SMC jack bulkhead PCB RF connector is RoHS compliant, you can find this SMC jack bulkhead PCB connector datasheet specifications above. Fairview Microwave jack SMC bulkhead connector purchases will ship the same day. Our bulkhead SMC jack .062 inch end launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMC cable connector assemblies that will ship quickly from our location.
Datasheet
Description
SC8804 SMC jack bulkhead PCB connector from Fairview Microwave has an interface type of .062 inch end launch and a 50 Ohm impedance. This SMC jack bulkhead connector uses shield attachment of solder attachment for the contact. Our jack SMC PCB connector provides a minimum frequency of DC and a maximum frequency of 10 GHz. SMC jack bulkhead PCB RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave SMC PCB connector has a brass body with gold plating. Our SC8804 SMC connector uses brass contact and a gold plating material. This SMC jack bulkhead PCB RF connector is RoHS compliant, you can find this SMC jack bulkhead PCB connector datasheet specifications above. Fairview Microwave jack SMC bulkhead connector purchases will ship the same day. Our bulkhead SMC jack .062 inch end launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMC cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMC Jack (Female) Bulkhead PCB Connector .062 inch End Launch, Solder - SC8804 - Fairview Microwave Inc.
Lewisville, TX, United States
SMC Jack (Female) Bulkhead PCB Connector .062 inch End Launch, Solder
SC8804
SMC Jack (Female) Bulkhead PCB Connector .062 inch End Launch, Solder SC8804
SC8804 SMC jack bulkhead PCB connector from Fairview Microwave has an interface type of .062 inch end launch and a 50 Ohm impedance. This SMC jack bulkhead connector uses shield attachment of solder attachment for the contact. Our jack SMC PCB connector provides a minimum frequency of DC and a maximum frequency of 10 GHz. SMC jack bulkhead PCB RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave SMC PCB connector has a brass body with gold plating. Our SC8804 SMC connector uses brass contact and a gold plating material. This SMC jack bulkhead PCB RF connector is RoHS compliant, you can find this SMC jack bulkhead PCB connector datasheet specifications above. Fairview Microwave jack SMC bulkhead connector purchases will ship the same day. Our bulkhead SMC jack .062 inch end launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMC cable connector assemblies that will ship quickly from our location.

SC8804 SMC jack bulkhead PCB connector from Fairview Microwave has an interface type of .062 inch end launch and a 50 Ohm impedance. This SMC jack bulkhead connector uses shield attachment of solder attachment for the contact. Our jack SMC PCB connector provides a minimum frequency of DC and a maximum frequency of 10 GHz.

SMC jack bulkhead PCB RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave SMC PCB connector has a brass body with gold plating. Our SC8804 SMC connector uses brass contact and a gold plating material. This SMC jack bulkhead PCB RF connector is RoHS compliant, you can find this SMC jack bulkhead PCB connector datasheet specifications above.

Fairview Microwave jack SMC bulkhead connector purchases will ship the same day. Our bulkhead SMC jack .062 inch end launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMC cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number SC8804
Product Name SMC Jack (Female) Bulkhead PCB Connector .062 inch End Launch, Solder
Connector Type SMC
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1052043-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Crimp
Mounting Panel Mount
View Details
3 suppliers
SMA Female Straight 2 Hole Panel Mount Connector with 16mm Teflon - ET-SFS-2H-T16M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 2526551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
View Details
50 Ohm SMA Connector, SMA Inline Jack - 190825 - PIC Wire & Cable
Specs
Connector Type SMA
Voltage Rating 335 volts
View Details