SC8705 SSMA female bulkhead PCB connector from Fairview Microwave has an interface type of .062 inch end launch and a 50 Ohm impedance. This SSMA female bulkhead connector uses shield attachment of solder attachment for the contact. Our female SSMA PCB connector provides a minimum frequency of DC and a maximum frequency of 26 GHz.
SSMA female bulkhead PCB RF connector has a ptfe dielectric type and a VSWR of 1.25:1. Our SC8705 SSMA connector uses beryllium copper contact. This SSMA female bulkhead PCB RF connector is RoHS compliant, you can find this SSMA female bulkhead PCB connector datasheet specifications above.
Fairview Microwave female SSMA bulkhead connector purchases will ship the same day. Our bulkhead SSMA female .062 inch end launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SSMA cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC8705 |
| Product Name | SSMA Female (Jack) Bulkhead PCB Connector .062 inch End Launch, Solder |
| Connector Type | SSMA |