Fairview Microwave Inc. SSMA Female (Jack) Bulkhead PCB Connector .042 inch End Launch. Solder SC8702

Description
SC8702 SSMA female bulkhead PCB connector from Fairview Microwave has an interface type of .042 inch end launch and a 50 Ohm impedance. This SSMA female bulkhead connector uses shield attachment of solder attachment for the contact. Our female SSMA PCB connector provides a minimum frequency of DC and a maximum frequency of 26 GHz. SSMA female bulkhead PCB RF connector has a ptfe dielectric type and a VSWR of 1.25:1. Our SC8702 SSMA connector uses beryllium copper contact. This SSMA female bulkhead PCB RF connector is RoHS compliant, you can find this SSMA female bulkhead PCB connector datasheet specifications above. Fairview Microwave female SSMA bulkhead connector purchases will ship the same day. Our bulkhead SSMA female .042 inch end launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SSMA cable connector assemblies that will ship quickly from our location.
Datasheet
Description
SC8702 SSMA female bulkhead PCB connector from Fairview Microwave has an interface type of .042 inch end launch and a 50 Ohm impedance. This SSMA female bulkhead connector uses shield attachment of solder attachment for the contact. Our female SSMA PCB connector provides a minimum frequency of DC and a maximum frequency of 26 GHz. SSMA female bulkhead PCB RF connector has a ptfe dielectric type and a VSWR of 1.25:1. Our SC8702 SSMA connector uses beryllium copper contact. This SSMA female bulkhead PCB RF connector is RoHS compliant, you can find this SSMA female bulkhead PCB connector datasheet specifications above. Fairview Microwave female SSMA bulkhead connector purchases will ship the same day. Our bulkhead SSMA female .042 inch end launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SSMA cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSMA Female (Jack) Bulkhead PCB Connector .042 inch End Launch. Solder - SC8702 - Fairview Microwave Inc.
Lewisville, TX, United States
SSMA Female (Jack) Bulkhead PCB Connector .042 inch End Launch. Solder
SC8702
SSMA Female (Jack) Bulkhead PCB Connector .042 inch End Launch. Solder SC8702
SC8702 SSMA female bulkhead PCB connector from Fairview Microwave has an interface type of .042 inch end launch and a 50 Ohm impedance. This SSMA female bulkhead connector uses shield attachment of solder attachment for the contact. Our female SSMA PCB connector provides a minimum frequency of DC and a maximum frequency of 26 GHz. SSMA female bulkhead PCB RF connector has a ptfe dielectric type and a VSWR of 1.25:1. Our SC8702 SSMA connector uses beryllium copper contact. This SSMA female bulkhead PCB RF connector is RoHS compliant, you can find this SSMA female bulkhead PCB connector datasheet specifications above. Fairview Microwave female SSMA bulkhead connector purchases will ship the same day. Our bulkhead SSMA female .042 inch end launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SSMA cable connector assemblies that will ship quickly from our location.

SC8702 SSMA female bulkhead PCB connector from Fairview Microwave has an interface type of .042 inch end launch and a 50 Ohm impedance. This SSMA female bulkhead connector uses shield attachment of solder attachment for the contact. Our female SSMA PCB connector provides a minimum frequency of DC and a maximum frequency of 26 GHz.

SSMA female bulkhead PCB RF connector has a ptfe dielectric type and a VSWR of 1.25:1. Our SC8702 SSMA connector uses beryllium copper contact. This SSMA female bulkhead PCB RF connector is RoHS compliant, you can find this SSMA female bulkhead PCB connector datasheet specifications above.

Fairview Microwave female SSMA bulkhead connector purchases will ship the same day. Our bulkhead SSMA female .042 inch end launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SSMA cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number SC8702
Product Name SSMA Female (Jack) Bulkhead PCB Connector .042 inch End Launch. Solder
Connector Type SSMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1057159-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 11.000 GHz
View Details
2 suppliers
Coaxial Adapters - 2662215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F
Geometry Straight
View Details
ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details