Fairview Microwave Inc. SMA Female (Jack) Connector Solder Cup Terminal, Solder Press-In SC8483

Description
SC8483 SMA female press-in terminal connector from Fairview Microwave has an interface type of solder cup and a 50 Ohm impedance. This SMA female press-in connector uses shield attachment of solder attachment for the contact. Our female SMA terminal connector provides a minimum frequency of DC and a maximum frequency of 18 GHz. SMA female press-in terminal RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave SMA terminal connector has a stainless steel body with passivated plating. Our SC8483 SMA connector uses beryllium copper contact and a passivated plating material. This SMA female press-in terminal RF connector is RoHS compliant, you can find this SMA female press-in terminal connector datasheet specifications above. Fairview Microwave female SMA press-in connector purchases will ship the same day. Our press-in SMA female solder cup connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
Datasheet
Description
SC8483 SMA female press-in terminal connector from Fairview Microwave has an interface type of solder cup and a 50 Ohm impedance. This SMA female press-in connector uses shield attachment of solder attachment for the contact. Our female SMA terminal connector provides a minimum frequency of DC and a maximum frequency of 18 GHz. SMA female press-in terminal RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave SMA terminal connector has a stainless steel body with passivated plating. Our SC8483 SMA connector uses beryllium copper contact and a passivated plating material. This SMA female press-in terminal RF connector is RoHS compliant, you can find this SMA female press-in terminal connector datasheet specifications above. Fairview Microwave female SMA press-in connector purchases will ship the same day. Our press-in SMA female solder cup connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Female (Jack) Connector Solder Cup Terminal, Solder Press-In - SC8483 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Female (Jack) Connector Solder Cup Terminal, Solder Press-In
SC8483
SMA Female (Jack) Connector Solder Cup Terminal, Solder Press-In SC8483
SC8483 SMA female press-in terminal connector from Fairview Microwave has an interface type of solder cup and a 50 Ohm impedance. This SMA female press-in connector uses shield attachment of solder attachment for the contact. Our female SMA terminal connector provides a minimum frequency of DC and a maximum frequency of 18 GHz. SMA female press-in terminal RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave SMA terminal connector has a stainless steel body with passivated plating. Our SC8483 SMA connector uses beryllium copper contact and a passivated plating material. This SMA female press-in terminal RF connector is RoHS compliant, you can find this SMA female press-in terminal connector datasheet specifications above. Fairview Microwave female SMA press-in connector purchases will ship the same day. Our press-in SMA female solder cup connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.

SC8483 SMA female press-in terminal connector from Fairview Microwave has an interface type of solder cup and a 50 Ohm impedance. This SMA female press-in connector uses shield attachment of solder attachment for the contact. Our female SMA terminal connector provides a minimum frequency of DC and a maximum frequency of 18 GHz.

SMA female press-in terminal RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave SMA terminal connector has a stainless steel body with passivated plating. Our SC8483 SMA connector uses beryllium copper contact and a passivated plating material. This SMA female press-in terminal RF connector is RoHS compliant, you can find this SMA female press-in terminal connector datasheet specifications above.

Fairview Microwave female SMA press-in connector purchases will ship the same day. Our press-in SMA female solder cup connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number SC8483
Product Name SMA Female (Jack) Connector Solder Cup Terminal, Solder Press-In
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1051768-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Coaxial Adapters - 5462481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
ARINC Size 5 Socket 50 ohm Connectors - 190703 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details