SC8446 SMA female bulkhead PCB connector from Fairview Microwave has an interface type of .044 inch end launch and a 50 Ohm impedance. This SMA female bulkhead connector uses shield attachment of solder attachment for the contact. Our female SMA PCB connector provides a minimum frequency of DC and a maximum frequency of 18 GHz.
SMA female bulkhead PCB RF connector has a ptfe dielectric type and a VSWR of 1.25:1. Our SC8446 SMA connector uses beryllium copper contact. This SMA female bulkhead PCB RF connector is RoHS compliant, you can find this SMA female bulkhead PCB connector datasheet specifications above.
Fairview Microwave female SMA bulkhead connector purchases will ship the same day. Our bulkhead SMA female .044 inch end launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC8446 |
| Product Name | SMA Female Bulkhead PCB Connector .044 inch End Launch Solder Attachment |
| Connector Type | SMA |