Fairview Microwave Inc. Right Angle SMA Female (Jack) Bulkhead PCB Connector Thru Hole, Solder SC8257

Description
SC8257 RA SMA female bulkhead PCB connector from Fairview Microwave has an interface type of thru hole and a 50 Ohm impedance. This SMA female bulkhead connector uses shield attachment of solder attachment for the contact. Our female SMA right angle PCB connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz. Right angle SMA female bulkhead PCB RF connector has a ptfe dielectric type and a VSWR of 1.23:1. This Fairview Microwave SMA PCB connector has a brass body with gold plating. Our SC8257 SMA RA connector uses beryllium copper contact and a gold plating material. This SMA female right angle bulkhead PCB RF connector is RoHS compliant, you can find this SMA female right angle bulkhead PCB connector datasheet specifications above. Fairview Microwave RA female SMA bulkhead connector purchases will ship the same day. Our bulkhead SMA right angle female thru hole connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
Datasheet
Description
SC8257 RA SMA female bulkhead PCB connector from Fairview Microwave has an interface type of thru hole and a 50 Ohm impedance. This SMA female bulkhead connector uses shield attachment of solder attachment for the contact. Our female SMA right angle PCB connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz. Right angle SMA female bulkhead PCB RF connector has a ptfe dielectric type and a VSWR of 1.23:1. This Fairview Microwave SMA PCB connector has a brass body with gold plating. Our SC8257 SMA RA connector uses beryllium copper contact and a gold plating material. This SMA female right angle bulkhead PCB RF connector is RoHS compliant, you can find this SMA female right angle bulkhead PCB connector datasheet specifications above. Fairview Microwave RA female SMA bulkhead connector purchases will ship the same day. Our bulkhead SMA right angle female thru hole connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Angle SMA Female (Jack) Bulkhead PCB Connector Thru Hole, Solder - SC8257 - Fairview Microwave Inc.
Lewisville, TX, United States
Right Angle SMA Female (Jack) Bulkhead PCB Connector Thru Hole, Solder
SC8257
Right Angle SMA Female (Jack) Bulkhead PCB Connector Thru Hole, Solder SC8257
SC8257 RA SMA female bulkhead PCB connector from Fairview Microwave has an interface type of thru hole and a 50 Ohm impedance. This SMA female bulkhead connector uses shield attachment of solder attachment for the contact. Our female SMA right angle PCB connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz. Right angle SMA female bulkhead PCB RF connector has a ptfe dielectric type and a VSWR of 1.23:1. This Fairview Microwave SMA PCB connector has a brass body with gold plating. Our SC8257 SMA RA connector uses beryllium copper contact and a gold plating material. This SMA female right angle bulkhead PCB RF connector is RoHS compliant, you can find this SMA female right angle bulkhead PCB connector datasheet specifications above. Fairview Microwave RA female SMA bulkhead connector purchases will ship the same day. Our bulkhead SMA right angle female thru hole connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.

SC8257 RA SMA female bulkhead PCB connector from Fairview Microwave has an interface type of thru hole and a 50 Ohm impedance. This SMA female bulkhead connector uses shield attachment of solder attachment for the contact. Our female SMA right angle PCB connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz.

Right angle SMA female bulkhead PCB RF connector has a ptfe dielectric type and a VSWR of 1.23:1. This Fairview Microwave SMA PCB connector has a brass body with gold plating. Our SC8257 SMA RA connector uses beryllium copper contact and a gold plating material. This SMA female right angle bulkhead PCB RF connector is RoHS compliant, you can find this SMA female right angle bulkhead PCB connector datasheet specifications above.

Fairview Microwave RA female SMA bulkhead connector purchases will ship the same day. Our bulkhead SMA right angle female thru hole connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number SC8257
Product Name Right Angle SMA Female (Jack) Bulkhead PCB Connector Thru Hole, Solder
Connector Type SMA
Unlock Full Specs
to access all available technical data