SC8250 RA SMA female PCB connector from Fairview Microwave has an interface type of thru hole and a 50 Ohm impedance. This SMA female connector uses shield attachment of solder attachment for the contact. Our female SMA right angle PCB connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz.
Right angle SMA female PCB RF connector has a ptfe dielectric type and a VSWR of 1.25:1. Our SC8250 SMA RA connector uses beryllium copper contact. This SMA female right angle PCB RF connector is RoHS compliant, you can find this SMA female right angle PCB connector datasheet specifications above.
Fairview Microwave RA female SMA connector purchases will ship the same day. Our SMA right angle female thru hole connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC8250 |
| Product Name | Right Angle SMA Female (Jack) PCB Connector Thru Hole Solder |
| Connector Type | SMA |