SC7620 2.92mm female 4 hole flange coaxial connector from Fairview Microwave has an interface type of RG405 and a 50 Ohm impedance. This 2.92mm female 4 hole flange connector uses shield attachment of solder/non-solder contact attachment for the contact. Our female 2.92mm coaxial connector provides a minimum frequency of DC and a maximum frequency of 40 GHz.
2.92mm female 4 hole flange coaxial RF connector has a ultem dielectric type and a VSWR of 1.2:1. This Fairview Microwave 2.92mm coaxial connector has a stainless steel body with gold plating. Our SC7620 2.92mm connector uses beryllium copper contact and a gold plating material. This 2.92mm female 4 hole flange coaxial RF connector is RoHS compliant, you can find this 2.92mm female 4 hole flange coaxial connector datasheet specifications above.
Fairview Microwave female 2.92mm 4 hole flange connector purchases will ship the same day. Our 4 hole flange 2.92mm female RG405 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 2.92mm cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC7620 |
| Product Name | 2.92mm Female (Jack) Connector 4 Hole Flange (Panel Mount) for RG405 Cable, Solder/Non-Solder Contact |
| Connector Type | 2.92mm Connector |