SC7612 SMA female 4 hole flange terminal connector from Fairview Microwave has an interface type of none and a 50 Ohm impedance. This SMA female 4 hole flange connector uses shield attachment of solder attachment for the contact. Our female SMA terminal connector provides a minimum frequency of DC and a maximum frequency of DC.
SMA female 4 hole flange terminal RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave SMA terminal connector has a stainless steel body with passivated plating. Our SC7612 SMA connector uses beryllium copper contact and a passivated plating material. This SMA female 4 hole flange terminal RF connector is RoHS and dummy panel mount compliant, you can find this SMA female 4 hole flange terminal dummy panel mount connector datasheet specifications above.
Fairview Microwave female SMA 4 hole flange connector purchases will ship the same day. Our 4 hole flange SMA female none connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC7612 |
| Product Name | SMA Female (Jack) Connector None Terminal 4 Hole Flange (Panel) Dummy Panel Mount, Solder, Passivated Stainless Steel Body, Length 0.375 In |
| Connector Type | SMA |