Fairview Microwave Inc. Radius Right Angle SMA Female (Jack) Connector Solder Cup Terminal 4 Hole Flange (Panel Mount), Solder SC7508

Description
SC7508 Radius RA SMA female 4 hole flange terminal connector from Fairview Microwave has an interface type of solder cup and a 50 Ohm impedance. This SMA female 4 hole flange connector uses shield attachment of solder attachment for the contact. Our female SMA radius right angle terminal connector provides a minimum frequency of DC and a maximum frequency of 18 GHz. Radius right angle SMA female 4 hole flange terminal RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave SMA terminal connector has a stainless steel body with passivated plating. Our SC7508 SMA Radius RA connector uses beryllium copper contact and a passivated plating material. This SMA female radius right angle 4 hole flange terminal RF connector is RoHS compliant, you can find this SMA female radius right angle 4 hole flange terminal connector datasheet specifications above. Fairview Microwave Radius RA female SMA 4 hole flange connector purchases will ship the same day. Our 4 hole flange SMA radius right angle female solder cup connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
Datasheet
Description
SC7508 Radius RA SMA female 4 hole flange terminal connector from Fairview Microwave has an interface type of solder cup and a 50 Ohm impedance. This SMA female 4 hole flange connector uses shield attachment of solder attachment for the contact. Our female SMA radius right angle terminal connector provides a minimum frequency of DC and a maximum frequency of 18 GHz. Radius right angle SMA female 4 hole flange terminal RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave SMA terminal connector has a stainless steel body with passivated plating. Our SC7508 SMA Radius RA connector uses beryllium copper contact and a passivated plating material. This SMA female radius right angle 4 hole flange terminal RF connector is RoHS compliant, you can find this SMA female radius right angle 4 hole flange terminal connector datasheet specifications above. Fairview Microwave Radius RA female SMA 4 hole flange connector purchases will ship the same day. Our 4 hole flange SMA radius right angle female solder cup connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radius Right Angle SMA Female (Jack) Connector Solder Cup Terminal 4 Hole Flange (Panel Mount), Solder - SC7508 - Fairview Microwave Inc.
Lewisville, TX, United States
Radius Right Angle SMA Female (Jack) Connector Solder Cup Terminal 4 Hole Flange (Panel Mount), Solder
SC7508
Radius Right Angle SMA Female (Jack) Connector Solder Cup Terminal 4 Hole Flange (Panel Mount), Solder SC7508
SC7508 Radius RA SMA female 4 hole flange terminal connector from Fairview Microwave has an interface type of solder cup and a 50 Ohm impedance. This SMA female 4 hole flange connector uses shield attachment of solder attachment for the contact. Our female SMA radius right angle terminal connector provides a minimum frequency of DC and a maximum frequency of 18 GHz. Radius right angle SMA female 4 hole flange terminal RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave SMA terminal connector has a stainless steel body with passivated plating. Our SC7508 SMA Radius RA connector uses beryllium copper contact and a passivated plating material. This SMA female radius right angle 4 hole flange terminal RF connector is RoHS compliant, you can find this SMA female radius right angle 4 hole flange terminal connector datasheet specifications above. Fairview Microwave Radius RA female SMA 4 hole flange connector purchases will ship the same day. Our 4 hole flange SMA radius right angle female solder cup connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.

SC7508 Radius RA SMA female 4 hole flange terminal connector from Fairview Microwave has an interface type of solder cup and a 50 Ohm impedance. This SMA female 4 hole flange connector uses shield attachment of solder attachment for the contact. Our female SMA radius right angle terminal connector provides a minimum frequency of DC and a maximum frequency of 18 GHz.

Radius right angle SMA female 4 hole flange terminal RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave SMA terminal connector has a stainless steel body with passivated plating. Our SC7508 SMA Radius RA connector uses beryllium copper contact and a passivated plating material. This SMA female radius right angle 4 hole flange terminal RF connector is RoHS compliant, you can find this SMA female radius right angle 4 hole flange terminal connector datasheet specifications above.

Fairview Microwave Radius RA female SMA 4 hole flange connector purchases will ship the same day. Our 4 hole flange SMA radius right angle female solder cup connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number SC7508
Product Name Radius Right Angle SMA Female (Jack) Connector Solder Cup Terminal 4 Hole Flange (Panel Mount), Solder
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1059426-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
3 suppliers
Coaxial Adapters - 1243270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F; UHF
Gender Male / Plug
Geometry Straight; Straight
View Details
50 Ohm SMA Connector, SMA Straight Plug - 110198 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details