Fairview Microwave Inc. SMA Female (Jack) Bulkhead Connector Pin Terminal, Solder, Gold Plated Stainless Steel Body, Length 0.62 In SC7106

Description
SC7106 SMA female bulkhead terminal connector from Fairview Microwave has an interface type of pin and a 50 Ohm impedance. This SMA female bulkhead connector uses shield attachment of solder attachment for the contact. Our female SMA terminal connector provides a minimum frequency of DC and a maximum frequency of 18 GHz. SMA female bulkhead terminal RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave SMA terminal connector has a stainless steel body with gold plating. Our SC7106 SMA connector uses beryllium copper contact and a gold plating material. This SMA female bulkhead terminal RF connector is RoHS compliant, you can find this SMA female bulkhead terminal connector datasheet specifications above. Fairview Microwave female SMA bulkhead connector purchases will ship the same day. Our bulkhead SMA female pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
Datasheet
Description
SC7106 SMA female bulkhead terminal connector from Fairview Microwave has an interface type of pin and a 50 Ohm impedance. This SMA female bulkhead connector uses shield attachment of solder attachment for the contact. Our female SMA terminal connector provides a minimum frequency of DC and a maximum frequency of 18 GHz. SMA female bulkhead terminal RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave SMA terminal connector has a stainless steel body with gold plating. Our SC7106 SMA connector uses beryllium copper contact and a gold plating material. This SMA female bulkhead terminal RF connector is RoHS compliant, you can find this SMA female bulkhead terminal connector datasheet specifications above. Fairview Microwave female SMA bulkhead connector purchases will ship the same day. Our bulkhead SMA female pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Female (Jack) Bulkhead Connector Pin Terminal, Solder, Gold Plated Stainless Steel Body, Length 0.62 In - SC7106 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Female (Jack) Bulkhead Connector Pin Terminal, Solder, Gold Plated Stainless Steel Body, Length 0.62 In
SC7106
SMA Female (Jack) Bulkhead Connector Pin Terminal, Solder, Gold Plated Stainless Steel Body, Length 0.62 In SC7106
SC7106 SMA female bulkhead terminal connector from Fairview Microwave has an interface type of pin and a 50 Ohm impedance. This SMA female bulkhead connector uses shield attachment of solder attachment for the contact. Our female SMA terminal connector provides a minimum frequency of DC and a maximum frequency of 18 GHz. SMA female bulkhead terminal RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave SMA terminal connector has a stainless steel body with gold plating. Our SC7106 SMA connector uses beryllium copper contact and a gold plating material. This SMA female bulkhead terminal RF connector is RoHS compliant, you can find this SMA female bulkhead terminal connector datasheet specifications above. Fairview Microwave female SMA bulkhead connector purchases will ship the same day. Our bulkhead SMA female pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.

SC7106 SMA female bulkhead terminal connector from Fairview Microwave has an interface type of pin and a 50 Ohm impedance. This SMA female bulkhead connector uses shield attachment of solder attachment for the contact. Our female SMA terminal connector provides a minimum frequency of DC and a maximum frequency of 18 GHz.

SMA female bulkhead terminal RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave SMA terminal connector has a stainless steel body with gold plating. Our SC7106 SMA connector uses beryllium copper contact and a gold plating material. This SMA female bulkhead terminal RF connector is RoHS compliant, you can find this SMA female bulkhead terminal connector datasheet specifications above.

Fairview Microwave female SMA bulkhead connector purchases will ship the same day. Our bulkhead SMA female pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number SC7106
Product Name SMA Female (Jack) Bulkhead Connector Pin Terminal, Solder, Gold Plated Stainless Steel Body, Length 0.62 In
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Connector Launchers - 1052646-1 - TE Connectivity
Specs
Connector Type SMA
Mounting Panel Mount
View Details
4 suppliers
N Male To N Female Right Angled Adapter - ET-NMS-NFRA - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type N
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
Coaxial Adapters - 1222192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; SMB
Gender Male / Plug
Geometry Straight; Straight
View Details
M39029 Connectors, Size 8 Pin 50 ohm - 190738 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details