Fairview Microwave Inc. SMA Female (Jack) Connector For 0.100 inch, RG316, RG174, RG188, LMR-100, LMR-100A, LMR-100A-FR Cable, Crimp/Solder SC7078

Description
SC7078 SMA female coaxial connector from Fairview Microwave has an interface type of 0.100 inch, RG316, RG174, RG188, LMR-100, LMR-100A, LMR-100A-FR and a 50 Ohm impedance. This SMA female connector uses shield attachment of crimp/solder attachment for the contact. Our female SMA coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz. SMA female coaxial RF connector has a ptfe dielectric type and a VSWR of 1.31:1. Our SC7078 SMA connector uses beryllium copper contact. This SMA female coaxial RF connector is RoHS compliant, you can find this SMA female coaxial connector datasheet specifications above. Fairview Microwave female SMA connector purchases will ship the same day. Our SMA female 0.100 inch / RG316 / RG174 / RG188 / LMR-100 / LMR-100A / LMR-100A-FR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location. * LMR™ is a trademark of Times Microwave Systems.
Datasheet
Description
SC7078 SMA female coaxial connector from Fairview Microwave has an interface type of 0.100 inch, RG316, RG174, RG188, LMR-100, LMR-100A, LMR-100A-FR and a 50 Ohm impedance. This SMA female connector uses shield attachment of crimp/solder attachment for the contact. Our female SMA coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz. SMA female coaxial RF connector has a ptfe dielectric type and a VSWR of 1.31:1. Our SC7078 SMA connector uses beryllium copper contact. This SMA female coaxial RF connector is RoHS compliant, you can find this SMA female coaxial connector datasheet specifications above. Fairview Microwave female SMA connector purchases will ship the same day. Our SMA female 0.100 inch / RG316 / RG174 / RG188 / LMR-100 / LMR-100A / LMR-100A-FR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location. * LMR™ is a trademark of Times Microwave Systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Female (Jack) Connector For 0.100 inch, RG316, RG174, RG188, LMR-100, LMR-100A, LMR-100A-FR Cable, Crimp/Solder - SC7078 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Female (Jack) Connector For 0.100 inch, RG316, RG174, RG188, LMR-100, LMR-100A, LMR-100A-FR Cable, Crimp/Solder
SC7078
SMA Female (Jack) Connector For 0.100 inch, RG316, RG174, RG188, LMR-100, LMR-100A, LMR-100A-FR Cable, Crimp/Solder SC7078
SC7078 SMA female coaxial connector from Fairview Microwave has an interface type of 0.100 inch, RG316, RG174, RG188, LMR-100, LMR-100A, LMR-100A-FR and a 50 Ohm impedance. This SMA female connector uses shield attachment of crimp/solder attachment for the contact. Our female SMA coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz. SMA female coaxial RF connector has a ptfe dielectric type and a VSWR of 1.31:1. Our SC7078 SMA connector uses beryllium copper contact. This SMA female coaxial RF connector is RoHS compliant, you can find this SMA female coaxial connector datasheet specifications above. Fairview Microwave female SMA connector purchases will ship the same day. Our SMA female 0.100 inch / RG316 / RG174 / RG188 / LMR-100 / LMR-100A / LMR-100A-FR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location. * LMR™ is a trademark of Times Microwave Systems.

SC7078 SMA female coaxial connector from Fairview Microwave has an interface type of 0.100 inch, RG316, RG174, RG188, LMR-100, LMR-100A, LMR-100A-FR and a 50 Ohm impedance. This SMA female connector uses shield attachment of crimp/solder attachment for the contact. Our female SMA coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.

SMA female coaxial RF connector has a ptfe dielectric type and a VSWR of 1.31:1. Our SC7078 SMA connector uses beryllium copper contact. This SMA female coaxial RF connector is RoHS compliant, you can find this SMA female coaxial connector datasheet specifications above.

Fairview Microwave female SMA connector purchases will ship the same day. Our SMA female 0.100 inch / RG316 / RG174 / RG188 / LMR-100 / LMR-100A / LMR-100A-FR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.

* LMR™ is a trademark of Times Microwave Systems.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number SC7078
Product Name SMA Female (Jack) Connector For 0.100 inch, RG316, RG174, RG188, LMR-100, LMR-100A, LMR-100A-FR Cable, Crimp/Solder
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 16 Socket Connectors - 190730 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.400 GHz
View Details
Coax Connectors - 1058990-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
2 suppliers
Coaxial Adapters - 1407603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCA-FHB-047-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details