Fairview Microwave Inc. SMA Male (Plug) Connector For RG55, RG142, RG223, RG400 Cable, Crimp/Solder SC7050

Description
SC7050 SMA male coaxial connector from Fairview Microwave has an interface type of RG55, RG142, RG223, RG400 and a 50 Ohm impedance. This SMA male connector uses shield attachment of crimp/solder attachment for the contact. Our male SMA coaxial connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz. SMA male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.28:1. This Fairview Microwave SMA coaxial connector has a brass body with gold plating. Our SC7050 SMA connector uses brass contact and a gold plating material. This SMA male coaxial RF connector is RoHS compliant, you can find this SMA male coaxial connector datasheet specifications above. Fairview Microwave male SMA connector purchases will ship the same day. Our SMA male RG55 / RG142 / RG223 / RG400 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
Datasheet
Description
SC7050 SMA male coaxial connector from Fairview Microwave has an interface type of RG55, RG142, RG223, RG400 and a 50 Ohm impedance. This SMA male connector uses shield attachment of crimp/solder attachment for the contact. Our male SMA coaxial connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz. SMA male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.28:1. This Fairview Microwave SMA coaxial connector has a brass body with gold plating. Our SC7050 SMA connector uses brass contact and a gold plating material. This SMA male coaxial RF connector is RoHS compliant, you can find this SMA male coaxial connector datasheet specifications above. Fairview Microwave male SMA connector purchases will ship the same day. Our SMA male RG55 / RG142 / RG223 / RG400 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Male (Plug) Connector For RG55, RG142, RG223, RG400 Cable, Crimp/Solder - SC7050 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Male (Plug) Connector For RG55, RG142, RG223, RG400 Cable, Crimp/Solder
SC7050
SMA Male (Plug) Connector For RG55, RG142, RG223, RG400 Cable, Crimp/Solder SC7050
SC7050 SMA male coaxial connector from Fairview Microwave has an interface type of RG55, RG142, RG223, RG400 and a 50 Ohm impedance. This SMA male connector uses shield attachment of crimp/solder attachment for the contact. Our male SMA coaxial connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz. SMA male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.28:1. This Fairview Microwave SMA coaxial connector has a brass body with gold plating. Our SC7050 SMA connector uses brass contact and a gold plating material. This SMA male coaxial RF connector is RoHS compliant, you can find this SMA male coaxial connector datasheet specifications above. Fairview Microwave male SMA connector purchases will ship the same day. Our SMA male RG55 / RG142 / RG223 / RG400 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.

SC7050 SMA male coaxial connector from Fairview Microwave has an interface type of RG55, RG142, RG223, RG400 and a 50 Ohm impedance. This SMA male connector uses shield attachment of crimp/solder attachment for the contact. Our male SMA coaxial connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz.

SMA male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.28:1. This Fairview Microwave SMA coaxial connector has a brass body with gold plating. Our SC7050 SMA connector uses brass contact and a gold plating material. This SMA male coaxial RF connector is RoHS compliant, you can find this SMA male coaxial connector datasheet specifications above.

Fairview Microwave male SMA connector purchases will ship the same day. Our SMA male RG55 / RG142 / RG223 / RG400 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number SC7050
Product Name SMA Male (Plug) Connector For RG55, RG142, RG223, RG400 Cable, Crimp/Solder
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190609 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details
Coax Connectors - 1050859-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Solder
View Details
5 suppliers
Coaxial Adapters - 1367730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type 7-16 Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
Cable Connectors - NCT-MCB-RG142-1 - kTB Solutions
Specs
Connector Type TNC
Gender Male / Plug
Frequency 0.000 to 4.000 GHz
View Details