SC6520 SC female bulkhead terminal connector from Fairview Microwave has an interface type of 10-32 stud and a 50 Ohm impedance. This SC female bulkhead connector uses shield attachment of crimp/non-solder contact attachment for the contact. Our female SC terminal connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.
SC female bulkhead terminal RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave SC terminal connector has a brass body with nickel plating. Our SC6520 SC connector uses beryllium copper contact and a nickel plating material. This SC female bulkhead terminal RF connector is RoHS compliant, you can find this SC female bulkhead terminal connector datasheet specifications above.
Fairview Microwave female SC bulkhead connector purchases will ship the same day. Our bulkhead SC female 10-32 stud connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SC cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC6520 |
| Product Name | SC Female (Jack) Bulkhead Connector 10-32 Stud Terminal, .655 inch D Hole, Crimp/Non-Solder Contact |
| Connector Type | SC |