SC6517 SHV plug coaxial connector from Fairview Microwave has an interface type of RG59 and a 50 Ohm impedance. This SHV plug connector uses shield attachment of crimp/solder attachment for the contact. Our plug SHV coaxial connector provides a minimum frequency of DC and a maximum frequency of 50 MHz.
SHV plug coaxial RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave SHV coaxial connector has a brass body with nickel plating. Our SC6517 SHV connector uses beryllium copper contact and a nickel plating material. This SHV plug coaxial RF connector is RoHS compliant, you can find this SHV plug coaxial connector datasheet specifications above.
Fairview Microwave plug SHV connector purchases will ship the same day. Our SHV plug RG59 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SHV cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC6517 |
| Product Name | SHV Plug (Male) Connector For RG59 Cable, Crimp/Solder |
| Geometry | Straight |