SC6261 BNC female bulkhead terminal connector from Fairview Microwave has an interface type of solder cup and a 50 Ohm impedance. This BNC female bulkhead connector uses shield attachment of solder attachment for the contact. Our female BNC terminal connector provides a minimum frequency of DC and a maximum frequency of 4 GHz.
BNC female bulkhead terminal RF connector has a ptfe dielectric type and a VSWR of 1.25:1. Our SC6261 BNC connector uses beryllium copper contact. This BNC female bulkhead terminal RF connector is RoHS compliant, you can find this BNC female bulkhead terminal connector datasheet specifications above.
Fairview Microwave female BNC bulkhead connector purchases will ship the same day. Our bulkhead BNC female solder cup connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BNC cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC6261 |
| Product Name | BNC Female (Jack) Bulkhead Connector Solder Cup Terminal, Solder, Nickel Plated Brass Body, Length 0.49 In |
| Connector Type | BNC |