SC6247 RA BNC female PCB connector from Fairview Microwave has an interface type of thru hole and a 50 Ohm impedance. This BNC female connector uses shield attachment of solder attachment for the contact. Our female BNC right angle PCB connector provides a minimum frequency of DC and a maximum frequency of 4 GHz.
Right angle BNC female PCB RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave BNC PCB connector has a brass body with nickel plating. Our SC6247 BNC RA connector uses beryllium copper contact and a nickel plating material. This BNC female right angle PCB RF connector is RoHS compliant, you can find this BNC female right angle PCB connector datasheet specifications above.
Fairview Microwave RA female BNC connector purchases will ship the same day. Our BNC right angle female thru hole connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BNC cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC6247 |
| Product Name | Right Angle BNC Female (Jack) PCB Connector Thru Hole, Solder |
| Connector Type | BNC |