Fairview Microwave Inc. BNC Female (Jack) Connector Stub Terminal 4 Hole Flange (Panel Mount), Solder SC6231

Description
SC6231 BNC female 4 hole flange terminal connector from Fairview Microwave has an interface type of stub and a 50 Ohm impedance. This BNC female 4 hole flange connector uses shield attachment of solder attachment for the contact. Our female BNC terminal connector provides a minimum frequency of DC and a maximum frequency of 4 GHz. BNC female 4 hole flange terminal RF connector has a ptfe dielectric type and a VSWR of 1.25:1. Our SC6231 BNC connector uses beryllium copper contact. This BNC female 4 hole flange terminal RF connector is RoHS compliant, you can find this BNC female 4 hole flange terminal connector datasheet specifications above. Fairview Microwave female BNC 4 hole flange connector purchases will ship the same day. Our 4 hole flange BNC female stub connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BNC cable connector assemblies that will ship quickly from our location.
Datasheet
Description
SC6231 BNC female 4 hole flange terminal connector from Fairview Microwave has an interface type of stub and a 50 Ohm impedance. This BNC female 4 hole flange connector uses shield attachment of solder attachment for the contact. Our female BNC terminal connector provides a minimum frequency of DC and a maximum frequency of 4 GHz. BNC female 4 hole flange terminal RF connector has a ptfe dielectric type and a VSWR of 1.25:1. Our SC6231 BNC connector uses beryllium copper contact. This BNC female 4 hole flange terminal RF connector is RoHS compliant, you can find this BNC female 4 hole flange terminal connector datasheet specifications above. Fairview Microwave female BNC 4 hole flange connector purchases will ship the same day. Our 4 hole flange BNC female stub connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BNC cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Female (Jack) Connector Stub Terminal 4 Hole Flange (Panel Mount), Solder - SC6231 - Fairview Microwave Inc.
Lewisville, TX, United States
BNC Female (Jack) Connector Stub Terminal 4 Hole Flange (Panel Mount), Solder
SC6231
BNC Female (Jack) Connector Stub Terminal 4 Hole Flange (Panel Mount), Solder SC6231
SC6231 BNC female 4 hole flange terminal connector from Fairview Microwave has an interface type of stub and a 50 Ohm impedance. This BNC female 4 hole flange connector uses shield attachment of solder attachment for the contact. Our female BNC terminal connector provides a minimum frequency of DC and a maximum frequency of 4 GHz. BNC female 4 hole flange terminal RF connector has a ptfe dielectric type and a VSWR of 1.25:1. Our SC6231 BNC connector uses beryllium copper contact. This BNC female 4 hole flange terminal RF connector is RoHS compliant, you can find this BNC female 4 hole flange terminal connector datasheet specifications above. Fairview Microwave female BNC 4 hole flange connector purchases will ship the same day. Our 4 hole flange BNC female stub connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BNC cable connector assemblies that will ship quickly from our location.

SC6231 BNC female 4 hole flange terminal connector from Fairview Microwave has an interface type of stub and a 50 Ohm impedance. This BNC female 4 hole flange connector uses shield attachment of solder attachment for the contact. Our female BNC terminal connector provides a minimum frequency of DC and a maximum frequency of 4 GHz.

BNC female 4 hole flange terminal RF connector has a ptfe dielectric type and a VSWR of 1.25:1. Our SC6231 BNC connector uses beryllium copper contact. This BNC female 4 hole flange terminal RF connector is RoHS compliant, you can find this BNC female 4 hole flange terminal connector datasheet specifications above.

Fairview Microwave female BNC 4 hole flange connector purchases will ship the same day. Our 4 hole flange BNC female stub connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BNC cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number SC6231
Product Name BNC Female (Jack) Connector Stub Terminal 4 Hole Flange (Panel Mount), Solder
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1123687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; TNC
Gender Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1045651-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 38.000 GHz
View Details
75 OHM Connectors, D-SUB Size 8 Pin 50 ohm - 110235 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 1000 volts
View Details
SMA Male Το UFL Male RF Adapter - ET-SMS-U - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug
Geometry Straight
View Details