SC6202 BNC female press-in terminal connector from Fairview Microwave has an interface type of pin and a 50 Ohm impedance. This BNC female press-in connector uses shield attachment of solder attachment for the contact. Our female BNC terminal connector provides a minimum frequency of DC and a maximum frequency of 4 GHz.
BNC female press-in terminal RF connector has a ptfe dielectric type and a VSWR of 1.25:1. Our SC6202 BNC connector uses beryllium copper contact. This BNC female press-in terminal RF connector is RoHS compliant, you can find this BNC female press-in terminal connector datasheet specifications above.
Fairview Microwave female BNC press-in connector purchases will ship the same day. Our press-in BNC female pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BNC cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC6202 |
| Product Name | BNC Female (Jack) Connector Pin Terminal, Solder Press-In |
| Connector Type | BNC |