SC6081 RA SMA male coaxial connector from Fairview Microwave has an interface type of LMR-240, RG8X and a 50 Ohm impedance. This SMA male connector uses shield attachment of crimp/solder attachment for the contact. Our male SMA right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz.
Right angle SMA male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave SMA coaxial connector has a brass body with nickel plating. Our SC6081 SMA RA connector uses brass contact and a nickel plating material. This SMA male right angle coaxial RF connector is RoHS compliant, you can find this SMA male right angle coaxial connector datasheet specifications above.
Fairview Microwave RA male SMA connector purchases will ship the same day. Our SMA right angle male LMR-240 / RG8X connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
* LMR™ is a trademark of Times Microwave Systems.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC6081 |
| Product Name | RA SMA Male (Plug) Connector For LMR-240, RG8X Cable, Crimp/Solder, Nickel Plated Brass Body, Length 0.713 In |
| Connector Type | SMA |