SC6015 BNC female bulkhead coaxial connector from Fairview Microwave has an interface type of .100 inch, RG316, RG174, RG188, LMR-100, LMR-100A, LMR-100-FR and a 50 Ohm impedance. This BNC female bulkhead connector uses shield attachment of crimp/solder attachment for the contact. Our female BNC coaxial connector provides a minimum frequency of DC and a maximum frequency of 4 GHz.
BNC female bulkhead coaxial RF connector has a ptfe dielectric type and a VSWR of 1.3:1. Our SC6015 BNC connector uses brass contact. This BNC female bulkhead coaxial RF connector is RoHS compliant, you can find this BNC female bulkhead coaxial connector datasheet specifications above.
Fairview Microwave female BNC bulkhead connector purchases will ship the same day. Our bulkhead BNC female .100 inch / RG316 / RG174 / RG188 / LMR-100 / LMR-100A / LMR-100-FR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BNC cable connector assemblies that will ship quickly from our location.
* LMR™ is a trademark of Times Microwave Systems.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC6015 |
| Product Name | BNC Female (Jack) Bulkhead Connector For .100 inch, RG316, RG174, RG188, LMR-100, LMR-100A, LMR-100-FR Cable, Crimp/Solder |
| Connector Type | BNC |