SC6011 BNC female bulkhead coaxial connector from Fairview Microwave has an interface type of RG174, RG316 and a 50 Ohm impedance. This BNC female bulkhead connector uses shield attachment of clamp/solder attachment for the contact. Our female BNC coaxial connector provides a minimum frequency of DC and a maximum frequency of 4 GHz.
BNC female bulkhead coaxial RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave BNC coaxial connector has a brass body with nickel plating. Our SC6011 BNC connector uses beryllium copper contact and a nickel plating material. This BNC female bulkhead coaxial RF connector is RoHS compliant, you can find this BNC female bulkhead coaxial connector datasheet specifications above.
Fairview Microwave female BNC bulkhead connector purchases will ship the same day. Our bulkhead BNC female RG174 / RG316 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BNC cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC6011 |
| Product Name | BNC Female (Jack) Bulkhead Connector For RG174, RG316 Cable, Clamp/Solder |
| Connector Type | BNC |