SC6005 BNC female bulkhead hermetically sealed terminal connector from Fairview Microwave has an interface type of eyelet and a 50 Ohm impedance. This BNC female bulkhead connector uses shield attachment of solder attachment for the contact. Our female BNC terminal connector provides a minimum frequency of DC and a maximum frequency of 3 GHz.
BNC female bulkhead hermetically sealed terminal RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave BNC terminal connector has a brass body with silver plating. Our SC6005 BNC connector uses beryllium copper contact and a silver plating material. This BNC female bulkhead hermetically sealed terminal RF connector is RoHS and IP67 rated compliant, you can find this BNC female bulkhead hermetically sealed terminal IP67 rated connector datasheet specifications above.
Fairview Microwave female BNC bulkhead connector purchases will ship the same day. Our bulkhead BNC female eyelet connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BNC cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC6005 |
| Product Name | BNC Female (Jack) Bulkhead Hermetically Sealed Connector Eyelet Terminal IP67 Rated, Solder, Silver Plated Brass Body, Length 1.34 In |
| Connector Type | BNC |