SC6002 BNC female 4 hole flange coaxial connector from Fairview Microwave has an interface type of RG316, RG188, RG174 and a 50 Ohm impedance. This BNC female 4 hole flange connector uses shield attachment of clamp/solder attachment for the contact. Our female BNC coaxial connector provides a minimum frequency of DC and a maximum frequency of 2 GHz.
BNC female 4 hole flange coaxial RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave BNC coaxial connector has a brass body with nickel plating. Our SC6002 BNC connector uses beryllium copper contact and a nickel plating material. This BNC female 4 hole flange coaxial RF connector is RoHS and IP67 rated compliant, you can find this BNC female 4 hole flange coaxial IP67 rated connector datasheet specifications above.
Fairview Microwave female BNC 4 hole flange connector purchases will ship the same day. Our 4 hole flange BNC female RG316 / RG188 / RG174 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BNC cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC6002 |
| Product Name | BNC Female (Jack) Connector 4 Hole Flange (Panel Mount) For RG316, RG188, RG174 Cable IP67 Rated, Clamp/Solder, |
| Connector Type | BNC |