Fairview Microwave Inc. 1.85mm Female (Jack) Bulkhead Precision Connector For RG405 Cable, .252 inch D Hole, Clamp/Solder SC5882

Description
SC5882 1.85mm female bulkhead coaxial connector from Fairview Microwave has an interface type of RG405 and a 50 Ohm impedance. This 1.85mm female bulkhead connector uses shield attachment of clamp/solder attachment for the contact. Our female 1.85mm coaxial connector provides a minimum frequency of DC and a maximum frequency of 60 GHz. 1.85mm female bulkhead coaxial RF connector has a ptfe dielectric type and a VSWR of 1.35:1. This Fairview Microwave 1.85mm coaxial connector has a stainless steel body with passivated plating. Our SC5882 1.85mm connector uses beryllium copper contact and a passivated plating material. This 1.85mm female bulkhead coaxial RF connector is RoHS compliant, you can find this 1.85mm female bulkhead coaxial connector datasheet specifications above. Fairview Microwave female 1.85mm bulkhead connector purchases will ship the same day. Our bulkhead 1.85mm female RG405 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 1.85mm cable connector assemblies that will ship quickly from our location.
Datasheet
Description
SC5882 1.85mm female bulkhead coaxial connector from Fairview Microwave has an interface type of RG405 and a 50 Ohm impedance. This 1.85mm female bulkhead connector uses shield attachment of clamp/solder attachment for the contact. Our female 1.85mm coaxial connector provides a minimum frequency of DC and a maximum frequency of 60 GHz. 1.85mm female bulkhead coaxial RF connector has a ptfe dielectric type and a VSWR of 1.35:1. This Fairview Microwave 1.85mm coaxial connector has a stainless steel body with passivated plating. Our SC5882 1.85mm connector uses beryllium copper contact and a passivated plating material. This 1.85mm female bulkhead coaxial RF connector is RoHS compliant, you can find this 1.85mm female bulkhead coaxial connector datasheet specifications above. Fairview Microwave female 1.85mm bulkhead connector purchases will ship the same day. Our bulkhead 1.85mm female RG405 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 1.85mm cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.85mm Female (Jack) Bulkhead Precision Connector For RG405 Cable, .252 inch D Hole, Clamp/Solder - SC5882 - Fairview Microwave Inc.
Lewisville, TX, United States
1.85mm Female (Jack) Bulkhead Precision Connector For RG405 Cable, .252 inch D Hole, Clamp/Solder
SC5882
1.85mm Female (Jack) Bulkhead Precision Connector For RG405 Cable, .252 inch D Hole, Clamp/Solder SC5882
SC5882 1.85mm female bulkhead coaxial connector from Fairview Microwave has an interface type of RG405 and a 50 Ohm impedance. This 1.85mm female bulkhead connector uses shield attachment of clamp/solder attachment for the contact. Our female 1.85mm coaxial connector provides a minimum frequency of DC and a maximum frequency of 60 GHz. 1.85mm female bulkhead coaxial RF connector has a ptfe dielectric type and a VSWR of 1.35:1. This Fairview Microwave 1.85mm coaxial connector has a stainless steel body with passivated plating. Our SC5882 1.85mm connector uses beryllium copper contact and a passivated plating material. This 1.85mm female bulkhead coaxial RF connector is RoHS compliant, you can find this 1.85mm female bulkhead coaxial connector datasheet specifications above. Fairview Microwave female 1.85mm bulkhead connector purchases will ship the same day. Our bulkhead 1.85mm female RG405 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 1.85mm cable connector assemblies that will ship quickly from our location.

SC5882 1.85mm female bulkhead coaxial connector from Fairview Microwave has an interface type of RG405 and a 50 Ohm impedance. This 1.85mm female bulkhead connector uses shield attachment of clamp/solder attachment for the contact. Our female 1.85mm coaxial connector provides a minimum frequency of DC and a maximum frequency of 60 GHz.

1.85mm female bulkhead coaxial RF connector has a ptfe dielectric type and a VSWR of 1.35:1. This Fairview Microwave 1.85mm coaxial connector has a stainless steel body with passivated plating. Our SC5882 1.85mm connector uses beryllium copper contact and a passivated plating material. This 1.85mm female bulkhead coaxial RF connector is RoHS compliant, you can find this 1.85mm female bulkhead coaxial connector datasheet specifications above.

Fairview Microwave female 1.85mm bulkhead connector purchases will ship the same day. Our bulkhead 1.85mm female RG405 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 1.85mm cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number SC5882
Product Name 1.85mm Female (Jack) Bulkhead Precision Connector For RG405 Cable, .252 inch D Hole, Clamp/Solder
Connector Type 1.85mm Connector
Unlock Full Specs
to access all available technical data