SC5881 1.85mm female coaxial connector from Fairview Microwave has an interface type of .047 SR and a 50 Ohm impedance. This 1.85mm female connector uses shield attachment of clamp/solder attachment for the contact. Our female 1.85mm coaxial connector provides a minimum frequency of DC and a maximum frequency of 65 GHz.
1.85mm female coaxial RF connector has a ptfe dielectric type and a VSWR of 1.35:1. This Fairview Microwave 1.85mm coaxial connector has a stainless steel body with passivated plating. Our SC5881 1.85mm connector uses beryllium copper contact and a passivated plating material. This 1.85mm female coaxial RF connector is RoHS compliant, you can find this 1.85mm female coaxial connector datasheet specifications above.
Fairview Microwave female 1.85mm connector purchases will ship the same day. Our 1.85mm female .047 SR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 1.85mm cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC5881 |
| Product Name | 1.85mm Female (Jack) Precision Connector For .047 SR Cable, Clamp/Solder |
| Connector Type | 1.85mm Connector |