Fairview Microwave Inc. 1.85mm Male (Plug) Precision Connector For .047 SR Cable, Clamp/Solder SC5880

Description
SC5880 1.85mm male coaxial connector from Fairview Microwave has an interface type of .047 SR and a 50 Ohm impedance. This 1.85mm male connector uses shield attachment of clamp/solder attachment for the contact. Our male 1.85mm coaxial connector provides a minimum frequency of DC and a maximum frequency of 65 GHz. 1.85mm male coaxial RF connector has a pei dielectric type and a VSWR of 1.35:1. This Fairview Microwave 1.85mm coaxial connector has a stainless steel body with passivated plating. Our SC5880 1.85mm connector uses beryllium copper contact and a passivated plating material. This 1.85mm male coaxial RF connector is RoHS compliant, you can find this 1.85mm male coaxial connector datasheet specifications above. Fairview Microwave male 1.85mm connector purchases will ship the same day. Our 1.85mm male .047 SR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 1.85mm cable connector assemblies that will ship quickly from our location.
Datasheet
Description
SC5880 1.85mm male coaxial connector from Fairview Microwave has an interface type of .047 SR and a 50 Ohm impedance. This 1.85mm male connector uses shield attachment of clamp/solder attachment for the contact. Our male 1.85mm coaxial connector provides a minimum frequency of DC and a maximum frequency of 65 GHz. 1.85mm male coaxial RF connector has a pei dielectric type and a VSWR of 1.35:1. This Fairview Microwave 1.85mm coaxial connector has a stainless steel body with passivated plating. Our SC5880 1.85mm connector uses beryllium copper contact and a passivated plating material. This 1.85mm male coaxial RF connector is RoHS compliant, you can find this 1.85mm male coaxial connector datasheet specifications above. Fairview Microwave male 1.85mm connector purchases will ship the same day. Our 1.85mm male .047 SR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 1.85mm cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.85mm Male (Plug) Precision Connector For .047 SR Cable, Clamp/Solder - SC5880 - Fairview Microwave Inc.
Lewisville, TX, United States
1.85mm Male (Plug) Precision Connector For .047 SR Cable, Clamp/Solder
SC5880
1.85mm Male (Plug) Precision Connector For .047 SR Cable, Clamp/Solder SC5880
SC5880 1.85mm male coaxial connector from Fairview Microwave has an interface type of .047 SR and a 50 Ohm impedance. This 1.85mm male connector uses shield attachment of clamp/solder attachment for the contact. Our male 1.85mm coaxial connector provides a minimum frequency of DC and a maximum frequency of 65 GHz. 1.85mm male coaxial RF connector has a pei dielectric type and a VSWR of 1.35:1. This Fairview Microwave 1.85mm coaxial connector has a stainless steel body with passivated plating. Our SC5880 1.85mm connector uses beryllium copper contact and a passivated plating material. This 1.85mm male coaxial RF connector is RoHS compliant, you can find this 1.85mm male coaxial connector datasheet specifications above. Fairview Microwave male 1.85mm connector purchases will ship the same day. Our 1.85mm male .047 SR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 1.85mm cable connector assemblies that will ship quickly from our location.

SC5880 1.85mm male coaxial connector from Fairview Microwave has an interface type of .047 SR and a 50 Ohm impedance. This 1.85mm male connector uses shield attachment of clamp/solder attachment for the contact. Our male 1.85mm coaxial connector provides a minimum frequency of DC and a maximum frequency of 65 GHz.

1.85mm male coaxial RF connector has a pei dielectric type and a VSWR of 1.35:1. This Fairview Microwave 1.85mm coaxial connector has a stainless steel body with passivated plating. Our SC5880 1.85mm connector uses beryllium copper contact and a passivated plating material. This 1.85mm male coaxial RF connector is RoHS compliant, you can find this 1.85mm male coaxial connector datasheet specifications above.

Fairview Microwave male 1.85mm connector purchases will ship the same day. Our 1.85mm male .047 SR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 1.85mm cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number SC5880
Product Name 1.85mm Male (Plug) Precision Connector For .047 SR Cable, Clamp/Solder
Connector Type 1.85mm Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1053226-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 26.500 GHz
View Details
2 suppliers
Coaxial Adapters - 1393701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
ARINC Size 8 Pin 75 ohm Connectors - 190937 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 325 volts
Frequency 0.000 to 3.000 GHz
View Details