SC5860 2.4mm female bulkhead coaxial connector from Fairview Microwave has an interface type of RG405 and a 50 Ohm impedance. This 2.4mm female bulkhead connector uses shield attachment of clamp/solder attachment for the contact. Our female 2.4mm coaxial connector provides a minimum frequency of DC and a maximum frequency of 50 GHz.
2.4mm female bulkhead coaxial RF connector has a ptfe dielectric type and a VSWR of 1.35:1. This Fairview Microwave 2.4mm coaxial connector has a stainless steel body with passivated plating. Our SC5860 2.4mm connector uses beryllium copper contact and a passivated plating material. This 2.4mm female bulkhead coaxial RF connector is RoHS compliant, you can find this 2.4mm female bulkhead coaxial connector datasheet specifications above.
Fairview Microwave female 2.4mm bulkhead connector purchases will ship the same day. Our bulkhead 2.4mm female RG405 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 2.4mm cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC5860 |
| Product Name | 2.4mm Female (Jack) Bulkhead Precision Connector For RG405 Cable , .252 inch D Hole, Clamp/Solder |
| Connector Type | 2.4mm Connector |