SC5843 2.92mm female coaxial connector from Fairview Microwave has an interface type of .047 SR and a 50 Ohm impedance. This 2.92mm female connector uses shield attachment of clamp/solder attachment for the contact. Our female 2.92mm coaxial connector provides a minimum frequency of DC and a maximum frequency of 40 GHz.
2.92mm female coaxial RF connector has a pei dielectric type and a VSWR of 1.35:1. This Fairview Microwave 2.92mm coaxial connector has a stainless steel body with passivated plating. Our SC5843 2.92mm connector uses beryllium copper contact and a passivated plating material. This 2.92mm female coaxial RF connector is RoHS compliant, you can find this 2.92mm female coaxial connector datasheet specifications above.
Fairview Microwave female 2.92mm connector purchases will ship the same day. Our 2.92mm female .047 SR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 2.92mm cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC5843 |
| Product Name | 2.92mm Female (Jack) Precision Connector For .047 SR Cable, Clamp/Solder |
| Connector Type | 2.92mm Connector |