Fairview Microwave Inc. 2.92mm Female (Jack) Precision Connector For RG405 Cable, Clamp/Solder SC5841

Description
SC5841 2.92mm female coaxial connector from Fairview Microwave has an interface type of RG405 and a 50 Ohm impedance. This 2.92mm female connector uses shield attachment of clamp/solder attachment for the contact. Our female 2.92mm coaxial connector provides a minimum frequency of DC and a maximum frequency of 40 GHz. 2.92mm female coaxial RF connector has a ptfe dielectric type and a VSWR of 1.35:1. This Fairview Microwave 2.92mm coaxial connector has a stainless steel body with passivated plating. Our SC5841 2.92mm connector uses beryllium copper contact and a passivated plating material. This 2.92mm female coaxial RF connector is RoHS compliant, you can find this 2.92mm female coaxial connector datasheet specifications above. Fairview Microwave female 2.92mm connector purchases will ship the same day. Our 2.92mm female RG405 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 2.92mm cable connector assemblies that will ship quickly from our location.
Datasheet
Description
SC5841 2.92mm female coaxial connector from Fairview Microwave has an interface type of RG405 and a 50 Ohm impedance. This 2.92mm female connector uses shield attachment of clamp/solder attachment for the contact. Our female 2.92mm coaxial connector provides a minimum frequency of DC and a maximum frequency of 40 GHz. 2.92mm female coaxial RF connector has a ptfe dielectric type and a VSWR of 1.35:1. This Fairview Microwave 2.92mm coaxial connector has a stainless steel body with passivated plating. Our SC5841 2.92mm connector uses beryllium copper contact and a passivated plating material. This 2.92mm female coaxial RF connector is RoHS compliant, you can find this 2.92mm female coaxial connector datasheet specifications above. Fairview Microwave female 2.92mm connector purchases will ship the same day. Our 2.92mm female RG405 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 2.92mm cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.92mm Female (Jack) Precision Connector For RG405 Cable, Clamp/Solder - SC5841 - Fairview Microwave Inc.
Lewisville, TX, United States
2.92mm Female (Jack) Precision Connector For RG405 Cable, Clamp/Solder
SC5841
2.92mm Female (Jack) Precision Connector For RG405 Cable, Clamp/Solder SC5841
SC5841 2.92mm female coaxial connector from Fairview Microwave has an interface type of RG405 and a 50 Ohm impedance. This 2.92mm female connector uses shield attachment of clamp/solder attachment for the contact. Our female 2.92mm coaxial connector provides a minimum frequency of DC and a maximum frequency of 40 GHz. 2.92mm female coaxial RF connector has a ptfe dielectric type and a VSWR of 1.35:1. This Fairview Microwave 2.92mm coaxial connector has a stainless steel body with passivated plating. Our SC5841 2.92mm connector uses beryllium copper contact and a passivated plating material. This 2.92mm female coaxial RF connector is RoHS compliant, you can find this 2.92mm female coaxial connector datasheet specifications above. Fairview Microwave female 2.92mm connector purchases will ship the same day. Our 2.92mm female RG405 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 2.92mm cable connector assemblies that will ship quickly from our location.

SC5841 2.92mm female coaxial connector from Fairview Microwave has an interface type of RG405 and a 50 Ohm impedance. This 2.92mm female connector uses shield attachment of clamp/solder attachment for the contact. Our female 2.92mm coaxial connector provides a minimum frequency of DC and a maximum frequency of 40 GHz.

2.92mm female coaxial RF connector has a ptfe dielectric type and a VSWR of 1.35:1. This Fairview Microwave 2.92mm coaxial connector has a stainless steel body with passivated plating. Our SC5841 2.92mm connector uses beryllium copper contact and a passivated plating material. This 2.92mm female coaxial RF connector is RoHS compliant, you can find this 2.92mm female coaxial connector datasheet specifications above.

Fairview Microwave female 2.92mm connector purchases will ship the same day. Our 2.92mm female RG405 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 2.92mm cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number SC5841
Product Name 2.92mm Female (Jack) Precision Connector For RG405 Cable, Clamp/Solder
Connector Type 2.92mm Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Quad Connector, TNC Jack to Jack (4 Jacks) - 190060 - PIC Wire & Cable
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight
View Details
Coax Connectors - 1-1337426-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
6 suppliers
Coaxial Adapters - 7123302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCN-MB-086-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details