SC5833 2.92mm female bulkhead coaxial connector from Fairview Microwave has an interface type of RG405 and a 50 Ohm impedance. This 2.92mm female bulkhead connector uses shield attachment of solder attachment for the contact. Our female 2.92mm coaxial connector provides a minimum frequency of DC and a maximum frequency of 40 GHz.
2.92mm female bulkhead coaxial RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave 2.92mm coaxial connector has a stainless steel body with passivated plating. Our SC5833 2.92mm connector uses beryllium copper contact and a passivated plating material. This 2.92mm female bulkhead coaxial RF connector is RoHS compliant, you can find this 2.92mm female bulkhead coaxial connector datasheet specifications above.
Fairview Microwave female 2.92mm bulkhead connector purchases will ship the same day. Our bulkhead 2.92mm female RG405 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 2.92mm cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC5833 |
| Product Name | 2.92mm Female (Jack) Bulkhead Connector For RG405 Cable, Solder |
| Connector Type | 2.92mm Connector |