SC5580 RA MC-Card plug coaxial connector from Fairview Microwave has an interface type of RG316 and a 50 Ohm impedance. This MC-Card plug connector uses shield attachment of crimp/solder attachment for the contact. Our plug MC-Card right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.
Right angle MC-Card plug coaxial RF connector has a ptfe dielectric type and a VSWR of 1.5:1. This Fairview Microwave MC-Card coaxial connector has a brass body with nickel plating. Our SC5580 MC-Card RA connector uses beryllium copper contact and a nickel plating material. This MC-Card plug right angle coaxial RF connector is RoHS compliant, you can find this MC-Card plug right angle coaxial connector datasheet specifications above.
Fairview Microwave RA plug MC-Card connector purchases will ship the same day. Our MC-Card right angle plug RG316 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom MC-Card cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC5580 |
| Product Name | Right Angle MC-Card Plug (Male) Connector For RG316 Cable, Crimp/Solder |
| Geometry | Right Angle |