SC5563 10-32 female bulkhead terminal connector from Fairview Microwave has an interface type of solder cup and a 50 Ohm impedance. This 10-32 female bulkhead connector uses shield attachment of solder attachment for the contact. Our female 10-32 terminal connector provides a minimum frequency of DC and a maximum frequency of 2 GHz.
10-32 female bulkhead terminal RF connector has a ptfe dielectric type and a VSWR of 1.25:1. Our SC5563 10-32 connector uses brass contact. This 10-32 female bulkhead terminal RF connector is RoHS compliant, you can find this 10-32 female bulkhead terminal connector datasheet specifications above.
Fairview Microwave female 10-32 bulkhead connector purchases will ship the same day. Our bulkhead 10-32 female solder cup connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 10-32 cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC5563 |
| Product Name | 10-32 Female (Jack) Bulkhead Connector Solder Cup Terminal, Solder |
| Geometry | Straight |