SC5562 RA 10-32 female PCB connector from Fairview Microwave has an interface type of thru hole and a 50 Ohm impedance. This 10-32 female connector uses shield attachment of solder attachment for the contact. Our female 10-32 right angle PCB connector provides a minimum frequency of DC and a maximum frequency of 2 GHz.
Right angle 10-32 female PCB RF connector has a ptfe dielectric type and a VSWR of 1.25:1. Our SC5562 10-32 RA connector uses brass contact. This 10-32 female right angle PCB RF connector is RoHS compliant, you can find this 10-32 female right angle PCB connector datasheet specifications above.
Fairview Microwave RA female 10-32 connector purchases will ship the same day. Our 10-32 right angle female thru hole connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 10-32 cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC5562 |
| Product Name | Right Angle 10-32 Female (Jack) PCB Connector Thru Hole, Solder |
| Geometry | Right Angle |